Maxim Integrated's MAX6899AALT Voltage Supervisor
The MAX6899AALT is a compact, highly precise voltage supervisor designed by Maxim Integrated to monitor power supply voltages and provide a reliable reset signal to microcontrollers (MCUs) and digital systems. This device ensures that your system operates within safe voltage thresholds, thereby protecting your circuitry and data integrity from the dangers of power supply fluctuations.
One of the key features of the MAX6899AALT is its low supply current, making it an ideal choice for power-sensitive applications. With a typical supply current of just 1.2µA, this voltage supervisor is perfect for battery-operated devices where power efficiency is paramount. The device operates over a wide voltage range, from 1.2V to 5.5V, providing versatility for various applications across different voltage domains.
The MAX6899AALT offers a factory-trimmed reset threshold voltage, which can be selected from a range of standard voltages to match specific system requirements. The reset output is available in either an active-low push-pull or an active-low open-drain configuration, providing design flexibility. The reset timeout period is externally adjustable by connecting a capacitor to the CT pin, allowing designers to tailor the reset de-assertion delay to their specific needs.
With its small 6-pin SOT23 package, the MAX6899AALT saves valuable board space, making it an excellent choice for space-constrained applications. Additionally, its temperature range of -40°C to +125°C ensures reliable operation in extreme environments, which is critical for automotive and industrial applications.
Overall, the MAX6899AALT from Maxim Integrated is a robust and reliable solution for voltage supervision. It is designed to enhance the stability and safety of electronic systems by providing a timely and accurate reset signal whenever the monitored voltage falls out of the predefined safe range. Its low power consumption, adjustable reset timeout, and compact footprint make it a versatile component for a vast array of applications.
For further information, datasheets, and support, visit Maxim Integrated's official website or contact their technical support team.