EN
  • EN
  • DE

MAX6897PAZT

Part No MAX6897PAZT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706139-MAX6897PAZT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6897PAZT CAD Model

Description

Maxim Integrated MAX6897PAZT Voltage Monitor IC

The Maxim Integrated MAX6897PAZT is a compact, highly precise voltage monitor IC designed to safeguard system voltages and ensure stable operation in a variety of electronic applications. This small-footprint device is an ideal solution for monitoring power supplies in portable devices, computers, and other sophisticated electronic systems.

Key Features

  • Multiple Voltage Threshold Options: The MAX6897PAZT comes in a range of factory-trimmed voltage threshold options, allowing designers to select the perfect variant for their specific monitoring requirements.
  • High Accuracy: With its precision voltage monitoring capabilities, this IC provides reliable performance with minimal deviation, ensuring that your system operates within its intended voltage parameters.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6897PAZT draws a very low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.
  • Compact Package: The device is available in a tiny SOT23 package, enabling it to fit into space-constrained applications without compromising on functionality.
  • Manual Reset Input: It includes a manual reset input that allows for system resets to be triggered with an external signal, providing additional control to the user.

Applications

The versatility of the MAX6897PAZT makes it a great fit for a multitude of applications, including:

  • Portable Devices
  • Networking Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers

Technical Specifications

With an operating temperature range from -40°C to +125°C, the MAX6897PAZT is designed to perform reliably under extreme conditions. It features a reset threshold voltage tailored to the specific needs of the application, alongside an active-low push-pull reset output. The device's built-in debounce circuitry ensures that the output remains free from false triggering due to transient conditions.

Overall, the Maxim Integrated MAX6897PAZT voltage monitor IC is a robust and reliable solution for system voltage monitoring, offering high accuracy, low power consumption, and a compact form factor to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $5.7357

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess