EN
  • EN
  • DE

MAX6896AAZT+T

Part No MAX6896AAZT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SEQ/SUPERVISORY CIRC TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Sequencer
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 706137-MAX6896AAZT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6896
Introduction Date October 22, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6896AAZT+T CAD Model

Description

Maxim Integrated MAX6896AAZT+T Voltage Monitor IC

The Maxim Integrated MAX6896AAZT+T is a compact, highly precise voltage monitor IC designed to safeguard system voltage integrity by providing overvoltage and undervoltage monitoring. This tiny device is an essential component for systems that require reliable voltage monitoring to protect sensitive electronics from power supply fluctuations. The MAX6896AAZT+T is part of Maxim's MAX6896 series of voltage monitors, known for their accuracy and low power consumption.

Key Features

  • Adjustable Voltage Threshold: The device allows users to set the voltage threshold according to their specific requirements, ensuring tailored protection for various applications.
  • Multiple Reset Timeout Periods: It offers several reset timeout periods, providing flexibility in how the system responds to voltage events.
  • Low Quiescent Current: With its minimal power consumption, the MAX6896AAZT+T is ideal for battery-powered and energy-efficient designs, ensuring longer battery life and reduced power costs.
  • Compact SOT-23 Packaging: The small form factor of the SOT-23 package makes it suitable for space-constrained applications without compromising performance.

Applications

The MAX6896AAZT+T is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable Devices
  • Automotive Systems
  • Industrial Controls
  • Embedded Systems
  • Networking Equipment

Technical Specifications

At the heart of this voltage monitor IC are the following technical specifications:

  • Supply Voltage Range: The device supports a wide supply voltage range, accommodating various system requirements.
  • Accuracy: High accuracy voltage monitoring ensures reliable operation and system protection.
  • Operating Temperature: The MAX6896AAZT+T is designed to function over a broad temperature range, making it suitable for harsh environments.
  • RoHS Compliant: Compliance with RoHS standards means that the product is environmentally friendly and free from hazardous substances.

The Maxim Integrated MAX6896AAZT+T voltage monitor is an excellent choice for design engineers looking for a reliable, accurate, and easy-to-implement solution for voltage monitoring needs. Its small size, combined with its robust feature set, makes it an invaluable component in protecting electronic systems from voltage-related issues.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1804 $50.1492
56+ $1.7890 $100.1840
87+ $1.7331 $150.7797
120+ $1.6772 $201.2640
155+ $1.6213 $251.3015
207+ $1.4536 $300.8952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess