Product Overview: MAX6880ETG+T from Maxim Integrated
The MAX6880ETG+T is a high-performance, quad, voltage-monitoring supervisory circuit designed by Maxim Integrated to ensure reliable operation of multi-voltage systems. This precision device is essential for monitoring multiple supply voltages in a variety of electronic applications, including computers, servers, and telecommunications equipment.
Key Features
- Voltage Monitoring: Capable of monitoring four voltages simultaneously, the MAX6880ETG+T is versatile and suitable for systems with multiple power rails.
- Adjustable Thresholds: The voltage thresholds are adjustable through external resistors, providing flexibility to cater to different system requirements.
- Manual Reset Input: It features a manual reset input that allows for a system reset without cycling the power.
- Power-On Reset: The device generates a power-on reset signal when any monitored voltage falls below its threshold, ensuring the system starts in a known state.
- Low Quiescent Current: Designed for energy-efficient operation, the MAX6880ETG+T has a low quiescent current, making it ideal for power-sensitive applications.
Technical Specifications
- Package Type: 24-pin TQFN
- Operating Temperature Range: -40°C to +125°C, accommodating a wide range of environmental conditions.
- Supply Voltage Range: 2.7V to 5.5V, allowing for flexibility in various power environments.
Applications
The MAX6880ETG+T is ideal for multi-voltage system monitoring in:
- Networking equipment
- Storage systems
- Servers and data centers
- Industrial control systems
- Medical devices
Reliability and Quality
Maxim Integrated is known for its commitment to quality and reliability, and the MAX6880ETG+T is no exception. It is designed and manufactured to meet the high standards required for critical system monitoring applications, ensuring consistent performance and peace of mind for system designers and operators.