Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 990ns, 715ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 85436-LM5101CMAX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5101CMAX CAD Model

Description

The LM5101CMAX is a high-quality, high-speed, high-voltage gate driver manufactured by Texas Instruments, a globally renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Voltage Range: 6V to 100V
  • Peak Current: 2.5A
  • Propagation Delay: 20ns
  • Rise and Fall Time: 10ns
  • Package: 8-pin SOIC
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Need more? Email Us
ECAD model for IXDN602SITR
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Lowest to $1.5944
ECAD model for TC1411CPA
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALF BRIDGE 8SOIC
Lowest to $2.9546
ECAD model for IR2108S
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX
Texas Instruments
LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | IC DRIVER DUAL 5A NEG VOUT 8SOIC
Lowest to $2.0193
ECAD model for LM5110-3MX
Infineon Technologies
SELF-OSCILLATING HALF-BRIDGE DRIVER | IC DRVR HALF BRDG SELF-OSC 8-DIP
Lowest to $0.7422
ECAD model for IR2153
IXYS
2 Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DRIVER DUAL 2A 8-SOIC
Need more? Email Us
ECAD model for IXDI502SIA
IXYS
9-Ampere Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 9A NON-INV 8-SOIC
Need more? Email Us
ECAD model for IXDD609SI
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Lowest to $3.5726
ECAD model for LM5101CMA

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5726 $50.0164
35+ $2.9313 $102.5955
53+ $2.8397 $150.5041
73+ $2.7481 $200.6113
95+ $2.6565 $252.3675
126+ $2.3817 $300.0942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 870 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention