EN
  • EN
  • DE

MAX6866UK16D3S+T

Part No MAX6866UK16D3S+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 1.575V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 706121-MAX6866UK16D3S+T
Series MAX series
Family Name MAX6866
Introduction Date May 31, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6866UK16D3S+T CAD Model

Description

Maxim Integrated MAX6866UK16D3S+T Microprocessor Voltage Monitors

The Maxim Integrated MAX6866UK16D3S+T is a highly reliable and precise microprocessor (μP) supervisory circuit designed to monitor power supplies in digital systems. This component ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The MAX6866UK16D3S+T is particularly well-suited for portable and battery-powered applications due to its low power consumption and small footprint.

Encased in a small SOT-23 package, this voltage monitor offers a factory-set reset threshold voltage of 1.6V, which is ideal for managing low-voltage systems that require tight voltage monitoring. The device is capable of holding the microprocessor in the reset state until the system voltage exceeds the reset threshold plus the minimum voltage hysteresis, ensuring a stable system start-up.

One of the key features of the MAX6866UK16D3S+T is its ±1.5% reset threshold accuracy over the entire operating temperature range of -40°C to +85°C. This precision is critical for systems that cannot tolerate even minor deviations in voltage levels. The device also boasts an extremely low supply current of 1.2µA, which helps to maximize battery life in portable applications.

The voltage monitor provides an active-low reset signal with an internally fixed delay time of 140ms (minimum), which gives the system ample time to stabilize before coming out of reset. This delay ensures that the microprocessor and other critical components are fully operational before the system starts to execute instructions.

Additionally, the MAX6866UK16D3S+T features a manual reset input that allows for an external override, giving users the ability to initiate a system reset whenever necessary. This added flexibility is valuable for troubleshooting and maintenance purposes.

In summary, the Maxim Integrated MAX6866UK16D3S+T is a compact, energy-efficient, and highly accurate voltage monitor that offers critical protection for digital systems. Its easy integration and robust feature set make it an excellent choice for designers looking to enhance the reliability and performance of their microprocessor-based applications.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess