EN
  • EN
  • DE

43640-0300

Part No 43640-0300
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description (0.118") Micro-Fit 3.0™ Plug Housing; Single Row; with Panel Mount Ears; 3 Circu
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Power, Rectangular
Contact Gender Male
Contact Material Bronze
Contact Plating Nickel
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 2.5 A
Depth 24.53 mm
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Height 3.86 mm
Housing Color Black
Housing Material Polyester
Lead Free Lead Free
Length 9.85 mm
Material Polyester
Max Operating Temperature 105 °C
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -40 °C
Mount Cable, Panel
Number of Contacts 3
Number of Pins 3
Number of Poles 3
Number of Positions 3
Number of Rows 1
Operating Supply Voltage 250 V
Orientation Straight
Packaging Bulk
Pitch 3 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Crimp
Voltage Rating (AC) 250 V
Voltage Rating (DC) 250 V
Width 16.9 mm
Working Voltage 250 V
Win Source Part Number 1128069-43640-0300
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43640-0300 CAD Model

Description

The Molex power rectangular connector is a 3mm pitch, 3-position, black-colored, male connector with crimp termination and nickel contact plating and is manufactured by Molex.

  • Housing material: polyester
  • Height: 3.86mm
  • Width: 16.9mm
  • Length: 9.85mm
  • Current rating: 2.5A
  • Contact resistance: 10 mΩ
  • Voltage rating: 250V DC and 250V AC (maximum)
  • Orientation: straight
  • Housing color: black
  • Lead-free: yes
  • Mountable: cable and panel
  • RoHS compliant: yes

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Fuji Electric
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2640 $58.0800
535+ $0.2167 $115.9345
830+ $0.2100 $174.3000
1,140+ $0.2032 $231.6480
1,475+ $0.1964 $289.6900
1,970+ $0.1760 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,957 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess