EN
  • EN
  • DE

MAX6854UK16D3+T

Part No MAX6854UK16D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.575V 1.2V to 5.5V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Height 1.45 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 571 mW
Max Reset Threshold Voltage 1.614 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 1.536 V
Min Supply Voltage 1.1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 5
Number of Voltages Monitored 1
Operating Supply Current 7 µA
Output Current 20 mA
Overvoltage Threshold 1.614 V
Radiation Hardening No
Reset Active Low
Reset Timeout 150 ms
RoHS Compliant
Threshold Voltage 1.575 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 1.536 V
Watchdog Timer No
Win Source Part Number 1075683-MAX6854UK16D3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6854UK16D3+T CAD Model

Description

Maxim Integrated MAX6854UK16D3+T Microprocessor Supervisory Circuit

The Maxim Integrated MAX6854UK16D3+T is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events in digital systems. This compact and efficient device is an ideal solution for monitoring power supplies and microprocessor activity, ensuring that your systems are running within their specified voltage and performance parameters.

The MAX6854UK16D3+T is housed in a small SOT-23 package, making it suitable for space-constrained applications. It operates over a wide voltage range, providing versatility across various platforms. This supervisory IC offers a factory-trimmed reset threshold voltage of 1.6V, which is critical for systems that require precise voltage monitoring to avoid data corruption or system crashes.

One of the key features of the MAX6854UK16D3+T is its ability to assert a reset signal to the µP during power-up, power-down, or brownout conditions. The reset output remains asserted for a minimum timeout period after VCC has risen above the reset threshold, ensuring that the µP and other system components are properly reset and ready for operation.

Additionally, the device includes a manual reset input that allows for a system reset to be initiated by external hardware or software controls, offering an extra layer of control and safety. This manual reset feature is particularly useful in applications where user intervention or system maintenance requires a system reboot or reset.

The MAX6854UK16D3+T is also equipped with a debounced manual reset input, which prevents noise from triggering a false reset, thereby enhancing system stability. The low supply current of this supervisory circuit is another advantage, making it suitable for battery-powered and portable applications where power efficiency is critical.

With its robust feature set, the Maxim Integrated MAX6854UK16D3+T is an excellent choice for designers looking to incorporate a reliable and precise supervisory function into their next microprocessor-based system. Whether it's for industrial controls, computers, embedded systems, or portable devices, this supervisory circuit will help ensure that your system operates reliably and efficiently under all conditions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess