EN
  • EN
  • DE

TL431BLP

Part No TL431BLP
Manufacturer Micro Commercial Co
Catalog Electronic Wholesale
Description Programmable Precision Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1268346-TL431BLP
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431BLP CAD Model

Description

The TL431BLP is a three-terminal adjustable shunt regulator manufactured by Micro Commercial Co. It is widely used in various electronic circuits for voltage regulation and reference voltage applications. Its ability to provide a precise and stable voltage makes it a versatile component.

Applications:

  • Power Supplies: Used in linear and switching power supplies to provide a stable reference voltage for regulation.
  • Voltage Monitors: Employed in voltage monitoring circuits to detect over-voltage or under-voltage conditions.
  • Current Sources: Utilized in constant current source circuits to maintain a stable current flow.
  • Comparator Circuits: Incorporated in comparator circuits for precise voltage comparison.
  • Error Amplifiers: Used as error amplifiers in feedback control systems.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref to 36V with two external resistors.
  • Low Dynamic Output Impedance: Ensures stable output voltage under varying load conditions.
  • Sink Current Capability: Capable of sinking current from 1mA to 100mA.
  • Low Output Noise: Provides a clean and stable reference voltage with minimal noise.
  • Wide Operating Temperature Range: Operates over a wide temperature range, typically from -40°C to +125°C.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage regulation, ensuring consistent performance of electronic circuits.
  • Versatile Application: Can be used in a wide range of voltage regulation and reference applications.
  • Simplified Design: Requires only a few external components for operation, simplifying circuit design.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.
  • High Reliability: Manufactured with high-quality materials for long-term performance.

Additional Details:

The TL431BLP requires a minimum cathode voltage to operate correctly, typically around Vref. The reference voltage (Vref) is around 2.5V. It is available in various package types, including TO-92, SOIC, and SOT-23. The external resistors used to set the output voltage should be precision resistors to ensure accurate voltage regulation. Its low dynamic output impedance ensures that the output voltage remains stable even when the load current changes significantly. The device is also designed to protect against thermal overload and short-circuit conditions.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess