EN
  • EN
  • DE

MAX6832VUK+

Part No MAX6832VUK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706077-MAX6832VUK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6832VUK+ CAD Model

Description

Maxim Integrated MAX6832VUK+ Microprocessor (µP) Supervisory Circuits

The Maxim Integrated MAX6832VUK+ is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a crucial function by ensuring that the µP boots up in a predictable state every time. This supervisory circuit is an essential component for any system that requires a stable and reliable operation, making it ideal for portable devices, computers, controllers, and intelligent instruments.

With its precision factory-set V<sub>CC reset thresholds, the MAX6832VUK+ maintains system integrity by monitoring the supply voltage and asserting a reset if it detects a voltage that is out of the acceptable range. This reset output ensures that the µP initializes correctly during power-up, power-down, and brownout conditions. The reset signal remains asserted for a minimum of 140ms after V<sub>CC has risen above the reset threshold level, providing ample time for the system to stabilize.

The device comes in a compact SOT-23 package, which is highly favored for space-constrained applications. It operates over a wide supply voltage range from 1.2V to 5.5V, making it versatile for various applications. Its low supply current of 1.6µA (typical) is particularly beneficial for battery-powered devices where power efficiency is critical.

The MAX6832VUK+ features a debounced manual reset input, allowing the option for an external override, providing additional system control flexibility. This input can be used to initiate a system reset remotely, which can be an invaluable feature during system maintenance or troubleshooting.

Maxim Integrated provides the MAX6832VUK+ with different reset threshold voltages, catering to a wide range of applications and ensuring compatibility with various µP systems. Its robust design and reliability make it an excellent choice for mission-critical applications where system uptime and data integrity are paramount.

In summary, the Maxim Integrated MAX6832VUK+ is a sophisticated and reliable solution for system monitoring and control. It ensures that digital systems operate correctly and predictably, safeguarding against unexpected power issues and enhancing overall system stability.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess