EN
  • EN
  • DE

MAX6832FXRD3+T

Part No MAX6832FXRD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.05V 1 Active Low/Push-Pull 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.05V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 786888-MAX6832FXRD3+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6832
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6832FXRD3+T CAD Model

Description

The MAX6832FXRD3+T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This compact and efficient component is engineered to monitor power supplies in µP and digital systems, providing a crucial safeguard against power failures and ensuring the stability and functionality of the system.

Key Features

  • Voltage Monitoring: The device offers precision monitoring of a single system power-supply voltage. It is capable of monitoring voltages as low as 1.575V, which makes it suitable for low-voltage applications.
  • Reset Output: The MAX6832FXRD3+T provides a reset output which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures that the system has sufficient time to stabilize before the processor starts up.
  • Low Power Consumption: With a quiescent current of only 1.5µA, this supervisory circuit is an ideal choice for power-sensitive applications, helping to extend battery life in portable devices.
  • Manual Reset Input: A manual reset input is available, allowing the user to trigger a reset with an external pushbutton or logic signal.
  • Compact SOT23 Packaging: The device comes in a small SOT23-3 package, making it suitable for space-constrained applications.

Applications

The MAX6832FXRD3+T is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage
  • Automotive Systems

Technical Specifications

The device operates over a wide temperature range from -40°C to +125°C, accommodating diverse operating environments. It has a threshold voltage typically set at 2.93V, which ensures reliable operation for 3V systems. The MAX6832FXRD3+T is also available in various threshold voltages suitable for different applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6832FXRD3+T supervisory circuit. This product offers an optimal combination of low power, small size, and robust voltage monitoring capabilities, making it an excellent choice for ensuring the integrity of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess