EN
  • EN
  • DE

SP3243EHCA

Part No SP3243EHCA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High Speed Intelligent +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257253-SP3243EHCA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3243EHCA CAD Model

Description

The SP3243EHCA is a 3.3V, low power, RS-232 transceiver manufactured by Sipex Corporation (now MaxLinear). It is designed for serial communication in a variety of applications, providing a reliable interface between a microcontroller or processor and an RS-232 serial port. This transceiver integrates all the necessary functions, including charge pumps and level shifters, to convert between TTL/CMOS logic levels and RS-232 voltage levels.

Applications

  • Serial communication interfaces
  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Data acquisition systems
  • Embedded systems
  • Modems
  • Diagnostic ports

Features

  • Meets EIA/TIA-232 and V.28 specifications
  • 3.3V single supply operation
  • Low power consumption
  • Data rates up to 250 kbps
  • Integrated charge pump
  • Short-circuit protection
  • ESD protection: ±15kV HBM
  • Small footprint package

Benefits

  • Simplified RS-232 interface design
  • Reduced power consumption for portable applications
  • Reliable data transmission
  • Robust protection against electrical damage
  • Space-saving solution
  • Cost-effective
  • Easy integration into various systems

Technical Specifications

  • Supply Voltage: 3.0V to 3.6V
  • Data Rate: 250 kbps
  • Number of Transmitters: 3
  • Number of Receivers: 5
  • Input Logic Level: TTL/CMOS compatible
  • Output Logic Level: RS-232 compliant
  • ESD Protection: ±15kV HBM
  • Operating Temperature Range: -40°C to +85°C
  • Package: SSOP-28

The SP3243EHCA RS-232 transceiver offers a reliable and efficient solution for serial communication applications. Its low power consumption, integrated charge pump, and robust protection features make it suitable for a wide range of systems, including battery-powered devices and industrial environments. The small footprint package allows for easy integration into compact designs, while the compliance with industry standards ensures compatibility and interoperability.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2553 $62.7650
115+ $1.0300 $118.4500
175+ $0.9978 $174.6150
240+ $0.9656 $231.7440
310+ $0.9335 $289.3850
415+ $0.8369 $347.3135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess