EN
  • EN
  • DE

MAX681IUA+

Part No MAX681IUA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706040-MAX681IUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX681IUA+ CAD Model

Description

Maxim Integrated MAX681IUA+ Charge Pump Voltage Converter

The Maxim Integrated MAX681IUA+ is a versatile and efficient charge pump voltage converter that is designed to deliver a reliable power solution for a wide range of applications. This compact, high-frequency, switched-capacitor voltage converter can invert, double, or divide a voltage input, providing users with a flexible approach to power supply design.

The MAX681IUA+ operates with an input voltage range of 1.5V to 5.5V, making it suitable for battery-powered devices where the input voltage may vary significantly. It features a low quiescent current of only 110µA, which is particularly advantageous for portable equipment where power conservation is crucial.

This device is capable of delivering output currents up to 25mA with a typical voltage conversion efficiency of 99%. Its high efficiency is maintained over a wide range of load conditions, thanks to its low-resistance (1Ω typical) MOSFET switches. The converter's high switching frequency of 12kHz (typical) allows for the use of small, inexpensive capacitors, thus reducing the overall footprint and cost of the power supply circuitry.

The MAX681IUA+ comes in a space-saving 8-pin µMAX package, which is ideal for applications where board space is at a premium. The compact form factor, combined with its minimal external component requirement (only two capacitors needed for most applications), makes it a top choice for designers looking to minimize the size of their power supply circuits without compromising performance.

Applications for the MAX681IUA+ are diverse and include LCD bias supplies, flash memory programmers, RS-232/RS-232C power supplies, small LCD panels, and portable communication devices. Its reliability and versatility make it an excellent choice for engineers who need a simple, efficient, and space-saving solution for voltage conversion in their designs.

Overall, the Maxim Integrated MAX681IUA+ is a high-quality charge pump voltage converter that offers a combination of efficiency, flexibility, and compactness, making it an invaluable component in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess