EN
  • EN
  • DE

MAX6819UT+T

Part No MAX6819UT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SEQUENCER POWER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 2
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 022044-MAX6819UT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6819UT+T CAD Model

Description

Product Overview: MAX6819UT+T from Maxim Integrated

The MAX6819UT+T is a robust, single-channel, single-supply switch debouncer and capacitor discharge IC, designed to interface with mechanical switches and digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this component ensures reliable operation and extends the life of mechanical switches by filtering out noise and false triggers.

Key Features

  • Debouncing and Noise Filtering: The MAX6819UT+T provides excellent debouncing capabilities, eliminating spurious signals caused by mechanical bounce inherent in pushbuttons and switches. This ensures that only clean, noise-free signals are sent to the digital circuitry.
  • Single-Supply Operation: Designed to operate with a single supply voltage ranging from 2.7V to 5.5V, this IC is versatile and can be easily integrated into various low-voltage applications.
  • Low Power Consumption: With its ultra-low quiescent current, the MAX6819UT+T is an ideal choice for power-sensitive applications, contributing to energy efficiency and longer battery life in portable devices.
  • Internal Capacitor Discharge: The integrated capacitor discharge feature provides a controlled discharge path for capacitive loads, which is particularly useful for power management and ensuring a clean power-down sequence.
  • Compact SOT23 Package: The device is available in a small, 6-pin SOT23 package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The MAX6819UT+T is a versatile component that finds use in a wide range of applications. It is particularly well-suited for:

  • Portable electronic devices
  • Controllers and input devices
  • Industrial controls
  • Data communication systems
  • Medical equipment

With its ability to provide a clean interface between mechanical switches and digital logic, the MAX6819UT+T from Maxim Integrated is a reliable solution for designers looking to enhance the performance and longevity of their products. Its ease of use, coupled with its robust feature set, makes it an excellent choice for a multitude of applications where switch reliability and power efficiency are paramount.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0769 $58.4611
46+ $2.5248 $116.1408
71+ $2.4463 $173.6873
98+ $2.3666 $231.9268
127+ $2.2881 $290.5887
169+ $2.0513 $346.6697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,680 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess