EN
  • EN
  • DE

MAX680EJA

Part No MAX680EJA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706033-MAX680EJA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX680EJA CAD Model

Description

The MAX680EJA from Maxim Integrated is a versatile charge-pump voltage converter designed to provide a reliable and efficient power solution for a wide range of electronic applications. This innovative component is capable of converting a positive voltage in the range of 1.5V to 5.5V to the corresponding negative voltage, making it an ideal choice for systems that require a dual power supply from a single power source.

Key Features:

  • Wide Input Voltage Range: Operates with an input voltage from 1.5V to 5.5V, accommodating various battery technologies and power supplies.
  • High Efficiency: Uses a switched-capacitor voltage doubler/inverter to provide high power efficiency compared to linear regulators.
  • Low Power Operation: Consumes minimal quiescent current, making it suitable for battery-powered devices.
  • Versatile Voltage Conversion: Capable of voltage doubling, voltage inversion, or splitting a voltage source into a positive and negative rail.
  • Compact Package: Available in an 8-pin JEDEC SOIC package, ideal for space-constrained applications.

Applications:

The MAX680EJA is well-suited for a variety of applications where space and efficiency are critical. It is commonly used in:

  • Portable battery-powered devices
  • Data acquisition systems
  • Operational amplifier power supplies
  • Interface power supplies for ADCs and DACs
  • Memory programming supplies

Reliability and Performance:

Maxim Integrated ensures that the MAX680EJA meets the highest standards of reliability and performance. With its robust design and ability to operate over a wide temperature range, this voltage converter is engineered to perform consistently in even the most demanding environments.

Whether you are designing a compact consumer gadget or a sophisticated industrial system, the MAX680EJA provides a practical and efficient solution for your voltage conversion needs, delivering the quality and performance that engineers have come to expect from Maxim Integrated products.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess