EN
  • EN
  • DE

MAX675CPA+

Part No MAX675CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 18 V to 33 V
Operating Supply Current 1.4mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073914-MAX675CPA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX675CPA+ CAD Model

Description

The MAX675CPA+ is a precision voltage reference module from Maxim Integrated, renowned for its high stability and low temperature coefficient. This component is specifically designed to deliver a consistent reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-precision circuit applications.

Key Features:

  • Stable Output: The MAX675CPA+ offers a 10V output voltage with an impressive stability over time and temperature variations, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, users can expect minimal deviation in output due to changes in ambient temperature, which is crucial for precision applications.
  • Excellent Line Regulation: The device exhibits superb line regulation characteristics, maintaining a consistent output even with variations in input voltage.
  • Low Noise: The MAX675CPA+ operates with low output noise, making it an ideal choice for sensitive electronic systems where noise can significantly impact performance.
  • Wide Operating Range: This voltage reference can function efficiently across a broad range of operating temperatures, from -55°C to +125°C, accommodating various environmental conditions.

Applications:

The MAX675CPA+ is versatile and can be used in a variety of applications where precision voltage referencing is required. Its high stability and low noise make it suitable for:

  • Precision data systems
  • High-resolution conversion
  • Industrial control systems
  • Medical equipment
  • Professional audio equipment

Product Specifications:

Parameter Value Output Voltage 10V Temperature Coefficient 20ppm/°C (max) Operating Temperature Range -55°C to +125°C Package/Case 8-PDIP

For engineers and designers seeking a reliable and consistent voltage reference, the MAX675CPA+ from Maxim Integrated stands out as a top-tier component that delivers precision and stability for sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2181 $51.4896
38+ $2.6405 $100.3390
59+ $2.5580 $150.9220
81+ $2.4755 $200.5155
105+ $2.3930 $251.2650
140+ $2.1454 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess