EN
  • EN
  • DE

MAX6759UTLD0+T

Part No MAX6759UTLD0+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC DETECT VOLT WINDOW SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20μs Typical
Voltage - Threshold 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705972-MAX6759UTLD0+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6759UTLD0+T CAD Model

Description

Maxim Integrated MAX6759UTLD0+T Voltage Detector

The MAX6759UTLD0+T is a compact, highly precise voltage detector designed by Maxim Integrated to provide reliable monitoring of power supplies in electronic equipment. This component is an essential tool in managing system integrity, ensuring that devices operate within their specified voltage ranges to prevent data corruption, system resets, or even hardware damage due to power supply fluctuations.

Key to the MAX6759UTLD0+T's functionality is its ability to detect undervoltage and overvoltage conditions with a high degree of accuracy. The device features an adjustable voltage threshold, which allows designers to set precise monitoring levels according to the needs of the specific application. The voltage threshold is factory-trimmed to a 2.5% accuracy level, providing a reliable safeguard against unexpected power supply deviations.

The MAX6759UTLD0+T operates over a wide voltage range and is suitable for monitoring core, I/O, and backup battery voltages. Its low power consumption makes it an excellent choice for portable and battery-powered devices, where power efficiency is crucial. The detector comes in a small, 6-pin SOT23 package, making it an ideal solution for space-constrained applications.

With built-in hysteresis, the MAX6759UTLD0+T ensures that transient voltage spikes do not trigger false alarms. This feature adds to the robustness of the device, allowing it to perform reliably in environments where power supply noise is a concern. Additionally, the output of the voltage detector can be connected directly to the reset or enable input of microprocessors, microcontrollers, or other digital systems, providing a straightforward interface for system protection.

The MAX6759UTLD0+T is also characterized by its versatility, supporting both active-low and open-drain configurations. This flexibility allows designers to integrate the voltage detector into a wide range of systems with different logic level requirements. Furthermore, the device's extended temperature range ensures operation in both commercial and industrial environments.

Overall, the Maxim Integrated MAX6759UTLD0+T voltage detector is a reliable, precise, and versatile component that offers essential protection for electronic systems, ensuring they operate within safe voltage limits to maintain performance and longevity.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2496 $56.2320
100+ $1.0253 $102.5300
155+ $0.9933 $153.9615
210+ $0.9612 $201.8520
270+ $0.9292 $250.8840
365+ $0.8331 $304.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess