EN
  • EN
  • DE

MAX6753KA31+

Part No MAX6753KA31+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.075V 1 Active Low/Open Drain 8-Pin SOT-23 / IC MPU/RESET 2.313V SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.075V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 786876-MAX6753KA31+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6753KA31+
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX6753KA31+ CAD Model

Description

Maxim Integrated MAX6753KA31+ Low-Power SC70/SOT23 Voltage Detectors

The MAX6753KA31+ from Maxim Integrated is a highly reliable, low-power voltage detector designed for systems that require precision monitoring of supply voltages. This compact component, housed in a small SC70/SOT23 package, is an excellent choice for portable and space-constrained applications where efficient power management is crucial.

With its factory-set VCC reset threshold of 3.075V, the MAX6753KA31+ provides a robust solution for safeguarding systems against the dangers of undervoltage conditions. This device is specifically engineered to maintain system integrity by monitoring the supply voltage and issuing a reset signal whenever the voltage falls below the designated threshold. This ensures that microprocessors, microcontrollers, and other digital systems operate within their safe voltage range, thereby preventing data corruption and enhancing overall system reliability.

One of the key features of the MAX6753KA31+ is its low power consumption. It draws a minimal quiescent current, making it an ideal choice for battery-operated devices where extending battery life is of paramount importance. Additionally, the voltage detector offers a fast response time, quickly reacting to any changes in voltage levels to provide timely system protection.

The device also includes a manual reset input, allowing for a system reset to be triggered externally when needed. This feature adds an extra layer of control for system designers, enabling them to initiate a reset sequence manually under specific conditions or during routine maintenance.

Moreover, the MAX6753KA31+ boasts a wide operating temperature range, ensuring reliable performance across diverse environmental conditions. Whether used in industrial control systems, consumer electronics, or automotive applications, this voltage detector from Maxim Integrated stands out for its precision, low power draw, and compact form factor.

Overall, the MAX6753KA31+ is a testament to Maxim Integrated's commitment to providing high-quality, innovative solutions for voltage monitoring and system protection. Its combination of features makes it a versatile component suitable for a wide array of applications that demand accuracy, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2472 $62.9664
27+ $4.3058 $116.2566
42+ $4.1707 $175.1694
58+ $4.0367 $234.1286
75+ $3.9016 $292.6200
100+ $3.4985 $349.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess