EN
  • EN
  • DE

MAX6750AK46

Part No MAX6750AK46
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705956-MAX6750AK46
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6750AK46 CAD Model

Description

Maxim Integrated's MAX6750AK46 - Low-Power, Voltage Monitor

The MAX6750AK46 from Maxim Integrated is a compact, highly reliable voltage monitor designed for systems that require precise voltage supervision to ensure proper operation. This device is particularly suited for battery-powered applications due to its low power consumption and small form factor.

Key Features

  • Low Power Consumption: The MAX6750AK46 is optimized for power-sensitive applications, offering a quiescent current as low as 5.5µA, making it ideal for portable and battery-operated devices.
  • Precision Voltage Monitoring: This voltage monitor ensures system reliability by providing accurate monitoring of the supply voltage, with a factory-set threshold voltage of 4.63V (±1.5% accuracy).
  • Manual Reset Input: The inclusion of a manual reset input allows for an external signal to initiate a system reset, providing additional control and safety mechanisms for the user.
  • Robust Output Stage: The active-low reset output is capable of sinking 5mA, ensuring a solid interface with subsequent stages, such as microcontrollers or other logic devices.
  • Compact Package: Available in an 8-pin SOT23 package, the MAX6750AK46 is designed for space-constrained applications.

Applications

The MAX6750AK46 is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Consumer Electronics

Operation

This voltage monitor operates over a wide temperature range of -40°C to +125°C, accommodating diverse environmental conditions. Its robust design ensures system stability by monitoring the voltage and asserting a reset signal until the voltage exceeds the threshold and maintains above it for a specified period, thereby allowing the system to recover from brown-out conditions.

For designers seeking a reliable voltage supervision solution, the MAX6750AK46 from Maxim Integrated offers a blend of precision, low power, and compactness, making it a go-to component for critical applications where voltage integrity is paramount.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess