EN
  • EN
  • DE

MAX674ESA-T

Part No MAX674ESA-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705954-MAX674ESA-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX674ESA-T CAD Model

Description

Maxim Integrated MAX674ESA-T Voltage Reference

The MAX674ESA-T from Maxim Integrated is a precision voltage reference that offers high stability and low temperature coefficient, making it an ideal choice for high-performance analog circuits. Designed for ease of use and flexibility, this component is well-suited for a wide range of applications including data converters, battery-powered devices, and precision voltage regulation systems.

Key Features:

  • Precision Voltage: The MAX674ESA-T provides a fixed output voltage of 10V with an impressive initial accuracy of ±0.04%.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this voltage reference ensures stable performance across a wide temperature range.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range from -40°C to +85°C, catering to various environmental conditions.
  • Low Dropout Voltage: The device can maintain accurate output voltage with minimal headroom above the output voltage, making it efficient for use in low voltage systems.
  • Low Noise: It features low output noise, which is critical for high-precision analog circuits, ensuring signal integrity and system performance.
  • Package: The MAX674ESA-T comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications:

The versatile nature of the MAX674ESA-T makes it a perfect component for various high-precision applications, including:

  • High-resolution data acquisition systems
  • Precision instruments and calibration equipment
  • Industrial control systems
  • Medical devices
  • Battery-powered equipment
  • Automotive electronics

With its high accuracy, stability, and low power consumption, the Maxim Integrated MAX674ESA-T voltage reference is a reliable and efficient solution for maintaining precise voltages in critical electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess