EN
  • EN
  • DE

MAX674CPA+

Part No MAX674CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Voltage - Input 13 V to 33 V
Operating Supply Current 1.4mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1070644-MAX674CPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX674CPA+ CAD Model

Description

Maxim Integrated MAX674CPA+ Precision Voltage Reference

The MAX674CPA+ is a high-precision voltage reference component manufactured by Maxim Integrated, a company renowned for its innovative analog and mixed-signal engineering solutions. This device is specifically designed to offer a stable and accurate reference voltage, which is crucial for a wide range of applications, including data converters, battery-powered devices, and precision measurement systems.

Featuring a series voltage reference type, the MAX674CPA+ provides a fixed output voltage of 10V with an impressive initial accuracy of ±0.04%. One of the key advantages of this product is its excellent temperature stability, typically ±20ppm/°C, which ensures that the voltage reference remains consistent across a wide temperature range. This makes it an ideal choice for applications that are sensitive to temperature variations or that operate in environments with fluctuating temperatures.

The MAX674CPA+ operates within a supply voltage range of 11.4V to 36V or ±5.7V to ±18V, giving designers the flexibility to use it in systems with varying power supply requirements. Additionally, it boasts a low quiescent current of 1.4mA, which is beneficial for power-sensitive designs, particularly in battery-operated devices where power efficiency is critical.

Another feature of the MAX674CPA+ is its low output noise, which is essential for high-precision applications. With a noise level of 15µVp-p (0.1Hz to 10Hz), this voltage reference provides the clean signal necessary for accurate and reliable performance in sensitive electronic circuits.

The component is packaged in an 8-pin PDIP (Plastic Dual In-line Package), making it easy to integrate into a variety of circuit boards. The MAX674CPA+ is also characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh conditions.

In summary, the Maxim Integrated MAX674CPA+ precision voltage reference is a top-of-the-line solution for applications that demand high accuracy, stability, and low power consumption. Its robust design and impressive specifications make it a valuable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess