EN
  • EN
  • DE

MAX6743XKSYD3+T

Part No MAX6743XKSYD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.188V, 2.925V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 705938-MAX6743XKSYD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6743
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6743XKSYD3+T CAD Model

Description

Maxim Integrated MAX6743XKSYD3+T Microprocessor Supervisory Circuit

The MAX6743XKSYD3+T is a compact, highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when monitoring nominal system voltages from 1.575V to 5V. This supervisory circuit is an ideal solution for portable, battery-powered equipment due to its low power consumption and small size.

Key features of the MAX6743XKSYD3+T include:

  • Voltage Monitoring: This device ensures system reliability by monitoring the power-supply voltage of µP and digital systems. It provides a reset signal to the µP during power-up, power-down, and brownout conditions.
  • Adjustable Reset Thresholds: The reset thresholds are externally adjustable with a simple resistor divider, allowing the flexibility to monitor voltages as per the requirement of specific applications.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low quiescent current that helps in prolonging battery life.
  • Manual Reset: A manual reset input is provided, which allows the triggering of a reset through an external switch or logic signal, ensuring additional system-level control.
  • High Accuracy: With its precision voltage monitoring capability, the device can detect even minor deviations from nominal voltage, thus ensuring system stability and performance.
  • Immune to Short VCC Transients: The device includes a built-in time delay, which prevents false triggering due to short transients on the VCC line.
  • Compact SOT Package: Packaged in a small SOT-23, the MAX6743XKSYD3+T is suitable for space-constrained applications.

The MAX6743XKSYD3+T operates over a wide temperature range, making it suitable for various industrial and commercial environments. With its robust feature set, this supervisory circuit is an excellent choice for managing the power supply requirements of µPs, microcontrollers, and other digital systems that require high reliability and precision.

Whether you're designing for consumer electronics, automotive systems, or industrial controls, the MAX6743XKSYD3+T from Maxim Integrated provides the necessary protection and monitoring to ensure your system operates without interruption.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess