EN
  • EN
  • DE

MAX6737XKTZD3+T

Part No MAX6737XKTZD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.313V, 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1070623-MAX6737XKTZD3+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6737XKTZD3+T CAD Model

Description

Maxim Integrated's MAX6737XKTZD3+T Microprocessor Supervisory Circuits

The MAX6737XKTZD3+T is a highly integrated microprocessor (µP) supervisory circuit from Maxim Integrated, designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low-cost solution by combining multiple functions in a small package, making it a perfect choice for a wide range of applications including portable devices, computers, and embedded systems.

This supervisory circuit features a combination of multiple supervisory functions including reset output, manual reset capability, and a watchdog timer. The reset output ensures that the µP starts up in a known state by asserting a reset signal whenever the VCC supply voltage falls below the reset voltage threshold. The manual reset function allows for a system reset to be initiated at any time by an external pushbutton or logic signal.

The onboard watchdog timer improves system reliability by monitoring the µP or software activity. If the µP fails to provide a periodic signal to the watchdog timer within a preset timeout period, the MAX6737XKTZD3+T assumes that the µP is not functioning correctly and issues a system reset. This automatic reset ensures that the system can recover from software lock-up or other faults.

Maxim Integrated's MAX6737XKTZD3+T is offered in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Its low supply current makes it suitable for battery-powered devices. Additionally, it has an adjustable reset threshold voltage and an adjustable watchdog timeout period, providing design flexibility to meet specific system requirements.

The device operates over a wide temperature range, ensuring reliable performance in various environments. With its robust feature set, the MAX6737XKTZD3+T is a versatile component that enhances system stability and provides critical protection for electronic systems.

The integration of these features into a single component not only saves board space but also simplifies the design process, making the MAX6737XKTZD3+T an efficient and cost-effective solution for system monitoring and protection.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess