EN
  • EN
  • DE

MAX6736XKWDD3

Part No MAX6736XKWDD3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705922-MAX6736XKWDD3
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6736XKWDD3 CAD Model

Description

Maxim Integrated's MAX6736XKWDD3: Ultra-Low-Power Microprocessor Reset Circuit

The MAX6736XKWDD3 is a robust microprocessor (µP) supervisory circuit designed by Maxim Integrated to provide the highest level of system stability and reliability. This high-performance component is specifically engineered to monitor power supplies in µP and digital systems, ensuring that the system's integrity is maintained by providing a reliable reset signal to the µP during power-up, power-down, and brown-out conditions.

At the heart of the MAX6736XKWDD3 is its ability to assert a reset signal whenever the VCC supply voltage falls below its factory-set reset threshold level. The reset output remains asserted for a preset timeout period after VCC has risen above the reset threshold, allowing the system to stabilize before the processor begins operation. This timeout period is internally set to a standard value, ensuring a proper reset signal duration.

One of the standout features of the MAX6736XKWDD3 is its ultra-low power consumption, making it an ideal choice for battery-operated and portable devices where power efficiency is a critical concern. The device operates over a wide voltage range, accommodating various applications and ensuring versatility in system design.

Moreover, the MAX6736XKWDD3 offers a manual reset input that provides a means to initiate a system reset externally. This input can be triggered by a push-button or other user interface elements, giving users the power to manually reset their system whenever necessary.

Encased in a compact SOT-23 package, the MAX6736XKWDD3 is designed to occupy minimal board space, which is invaluable for space-constrained applications. Its small footprint, combined with its low power consumption and high reliability, makes it an excellent choice for portable devices, consumer electronics, and embedded systems that require a high level of uptime and consistent performance.

In summary, the MAX6736XKWDD3 from Maxim Integrated is a sophisticated reset circuit that provides essential protection against power supply inconsistencies, ensuring that microprocessor-based systems maintain their performance and reliability even in the face of challenging power conditions.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess