EN
  • EN
  • DE

MAX6735AKAYHD3+T

Part No MAX6735AKAYHD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor PWR Supply 0.9V to 5V 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23-8
Lead Free Lead Free
Max Operating Temperature 125 °C
Max Power Dissipation 714 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 3
Operating Supply Current 15 µA
Overvoltage Threshold 1.35 V
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.188 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 1.275 V
Watchdog Timer Yes
Win Source Part Number 1154317-MAX6735AKAYHD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6735AKAYHD3+T CAD Model

Description

Maxim Integrated Product: MAX6735AKAYHD3+T

The MAX6735AKAYHD3+T is a sophisticated microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is specifically engineered to monitor µP systems, providing essential functions such as power-on reset control, watchdog timer, and manual reset capability.

This supervisory circuit ensures that your microprocessor system starts up correctly every time it is powered on. The MAX6735AKAYHD3+T generates a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold level, maintaining the reset output until VCC has returned to proper operating level and a preset timeout period has elapsed. This feature helps to safeguard your system against erratic operation caused by power fluctuations and allows for a stable system reset.

In addition to the power-on reset function, the device includes a watchdog timer that can be used to monitor the operation of the microprocessor. If the µP fails to provide a periodic signal to the watchdog circuit within a pre-programmed time window, the device will assert a system reset, ensuring that the µP system does not hang in an unresponsive state.

The manual reset input allows for an external signal to trigger a system reset. This is particularly useful for service personnel or system users who may need to manually restart the system without cycling the power supply.

The MAX6735AKAYHD3+T is available in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It is designed for operation over a wide temperature range, making it suitable for various industrial, automotive, and consumer applications where reliable µP supervision is critical. With Maxim Integrated's reputation for quality and durability, this supervisory circuit is an ideal choice for ensuring the continuous and reliable operation of your microprocessor-based systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess