EN
  • EN
  • DE

FFPF20UP20DN

Part No FFPF20UP20DN
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Ultrafast Recovery Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174128-FFPF20UP20DN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FFPF20UP20DN CAD Model

Description

The FFPF20UP20DN is a hyperfast rectifier diode array from Fairchild Semiconductor (now ON Semiconductor). This device features ultrafast switching speed, low forward voltage drop, and high surge current capability. The 'UP' designation often indicates an optimized performance compared to standard parts, usually referencing a softer recovery characteristic. This part is designed for efficient rectification and freewheeling action in various power electronic applications.

Applications

  • Power factor correction (PFC) circuits
  • Output rectification in switching mode power supplies (SMPS)
  • Freewheeling diodes in inverter circuits
  • DC-DC converters
  • Motor drives

Features

  • Ultrafast Recovery: Provides very short reverse recovery time (trr), minimizing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall system efficiency.
  • High Surge Current Capability: Withstands high surge currents, ensuring robust performance under transient conditions.
  • High Voltage Capability: 200V reverse voltage rating.
  • Isolated Package: Offers enhanced isolation capabilities.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Soft Recovery: Reduces EMI and voltage spikes during switching transitions.

Benefits

  • Increased Efficiency: Ultrafast recovery and low forward voltage drop contribute to higher overall system efficiency.
  • Reduced Switching Losses: Minimizes power dissipation during switching transitions, reducing heat generation and improving reliability.
  • Improved Reliability: High surge current capability ensures robust performance under transient conditions.
  • Simplified Design: Facilitates simpler and more compact designs due to its performance characteristics.
  • Compliance: Meets industry standards for environmental compliance.
  • Reduced EMI: Soft recovery characteristic minimizes electromagnetic interference.

Additional Details

The FFPF20UP20DN is typically packaged in a TO-220F package, offering full insulation. It features a maximum forward current of 20A and a reverse recovery time typically around 30ns. The operating junction temperature ranges from -65°C to +175°C. Careful thermal management is important to prevent overheating. This diode is designed for high-frequency switching applications where efficiency and reduced EMI are paramount. The fully insulated package simplifies heat sink mounting. The softer recovery is a key advantage for minimizing noise in sensitive applications.

You May Also Be Interested in

Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess