EN
  • EN
  • DE

MAX6734KAYDD3+T

Part No MAX6734KAYDD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR / Supervisor Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX6734
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 705913-MAX6734KAYDD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6734KAYDD3+T CAD Model

Description

Maxim Integrated MAX6734KAYDD3+T Single-/Dual-/Triple-/Quad-Voltage µP Supervisory Circuits

The MAX6734KAYDD3+T from Maxim Integrated is a high-quality microprocessor (µP) supervisory circuit that provides the highest level of system reliability through monitoring single, dual, triple, or quad voltage levels. This component is designed for use in a wide array of applications including computers, controllers, intelligent instruments, and critical µP power monitoring.

With its compact SOT-23 package, the MAX6734KAYDD3+T is an ideal choice for space-constrained applications. It offers a variety of features that ensure the stability and functionality of your system, including manual reset input, adjustable power-on reset (POR) delay time, and a watchdog timer. These features are essential for managing system resets and preventing system failures due to software errors, ensuring that your application remains operational even under adverse conditions.

The device has the capability to monitor multiple supply voltages without the need for external components, which simplifies the design and reduces the overall bill of materials. The MAX6734KAYDD3+T's reset output is available in both push-pull and open-drain configurations, providing flexibility in interfacing with different types of microprocessors or microcontrollers.

Additionally, the MAX6734KAYDD3+T features low supply current, making it suitable for battery-powered devices where power efficiency is critical. Its wide operating voltage range and adjustable reset threshold levels allow it to be used with various supply voltages, ensuring compatibility with a broad range of microprocessor systems.

Key features of the MAX6734KAYDD3+T include:

  • Monitoring of Single/Dual/Triple/Quad Voltage Levels
  • Compact SOT-23 Packaging
  • Manual Reset Input
  • Adjustable Power-On Reset Delay
  • Watchdog Timer
  • Low Supply Current
  • Wide Operating Voltage Range
  • Adjustable Reset Threshold Levels
  • Push-Pull or Open-Drain Reset Output Options

Whether you're developing a sophisticated industrial system or a simple consumer product, the MAX6734KAYDD3+T supervisory circuit from Maxim Integrated is engineered to provide the reliability and performance that your application requires.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess