EN
  • EN
  • DE

MAX6728KATGD3+T

Part No MAX6728KATGD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 1.11V, 3.075V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705894-MAX6728KATGD3+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6728KATGD3+T CAD Model

Description

Maxim Integrated MAX6728KATGD3+T Triple/Quad Voltage Monitors

The MAX6728KATGD3+T is a high-precision, triple/quad voltage monitor designed to ensure the reliability and stability of power supplies in complex electronic systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component is an essential piece for applications requiring stringent voltage monitoring and management.

This voltage monitor is capable of supervising up to four system supply voltages, making it an ideal choice for multi-voltage systems. It is specifically designed for systems that operate at different voltage levels and require precise monitoring to prevent damage due to abnormal voltage conditions. The MAX6728KATGD3+T is commonly used in a variety of applications, including computers, servers, and telecom equipment, where power supply integrity is critical.

The device features a small SOT23 package, which saves valuable board space while providing robust monitoring capability. The MAX6728KATGD3+T offers a wide range of threshold voltage options, allowing designers to tailor the monitoring scheme to the specific needs of their application. The device also provides an adjustable voltage threshold setting via external resistors, which adds to its flexibility and adaptability.

With a low quiescent current, the MAX6728KATGD3+T is optimized for power-sensitive applications. It also includes a manual reset input, providing a way for the system to be reset manually if necessary. The monitor's built-in hysteresis improves noise immunity, ensuring that the device only triggers a reset or interrupt when necessary, thus preventing false alarms.

Additionally, the MAX6728KATGD3+T features an active-low reset output, which remains asserted for a minimum reset timeout period after all monitored voltages have been detected as valid. This ensures that the system has adequate time to stabilize before normal operation resumes.

In summary, the Maxim Integrated MAX6728KATGD3+T is a versatile and reliable solution for monitoring multiple voltages within electronic systems. Its compact design, adjustable thresholds, and low power consumption make it an excellent choice for designers looking to enhance system reliability and protect against power supply anomalies.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess