EN
  • EN
  • DE

MAX6722UTSGD3+T

Part No MAX6722UTSGD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3V/0.81V 1.8V to 5V/0.9V to 3.3V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Maximum Operating Temperature 85 °C
Max Power Dissipation 696 mW
Max Supply Current 39 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 2
Packaging Tape & Reel
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.925 V
Type Multi-Voltage Supervisor
Watchdog Timer Yes
Win Source Part Number 1075646-MAX6722UTSGD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6722UTSGD3+T CAD Model

Description

Maxim Integrated's MAX6722UTSGD3+T Supervisory Circuit

Maxim Integrated's MAX6722UTSGD3+T is a highly reliable supervisory circuit designed to monitor power supplies and microprocessor activity, ensuring that systems operate within safe parameters. This compact, triple-voltage microprocessor (µP) supervisory circuit is an essential component for enhancing system reliability in a broad range of applications, including portable devices, computers, and embedded systems.

Key Features

  • Triple Voltage Monitoring: This device is capable of monitoring three different voltage thresholds, making it versatile for systems that operate with multiple supply voltages.
  • Adjustable Reset Thresholds: The MAX6722UTSGD3+T allows users to set precise voltage thresholds for reset signals, ensuring accurate monitoring tailored to specific system requirements.
  • Low Power Consumption: Designed for energy-efficient operations, this supervisory circuit consumes minimal power, making it ideal for battery-powered applications.
  • Manual Reset Input: A manual reset input is provided, allowing for an external trigger to initiate a system reset, which is useful for system maintenance or emergency situations.
  • Watchdog Timer: With an integrated watchdog timer, the device can reset a microprocessor if it fails to strobe within a preset time frame, preventing system lock-up.
  • Compact SOT23 Package: The MAX6722UTSGD3+T comes in a small, space-saving SOT23 package, which is beneficial for designs with limited PCB space.

Applications

  • Portable Devices
  • Computers and Servers
  • Embedded Systems
  • Data Storage
  • Networking Equipment

The MAX6722UTSGD3+T from Maxim Integrated is an indispensable component for systems that require precise voltage monitoring and robust protection against power supply anomalies. Its triple voltage monitoring capability, combined with the adjustable reset thresholds and low power consumption, make it a top choice for engineers looking to enhance system stability and reliability. Whether used in the latest portable gadget or in critical data center hardware, the MAX6722UTSGD3+T adds an essential layer of protection to any electronic system.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess