EN
  • EN
  • DE

MAX6722UTLTD3+T

Part No MAX6722UTLTD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.625V/3.075V 1.8V to 5V/0.9V to 3.3V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 696 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 2
Operating Supply Current 15 µA
Overvoltage Threshold 3.15 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.625 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 3 V
Watchdog Timer Yes
Win Source Part Number 1075645-MAX6722UTLTD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6722UTLTD3+T CAD Model

Description

The MAX6722UTLTD3+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power-up, operation, and power-down. This component is especially useful in managing the reset and monitoring functions for microcontrollers and microprocessors, ensuring that your system operates smoothly and with a high degree of stability.

This supervisory circuit comes in a compact, 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. It is designed to monitor VCC and provide excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered circuits.

The MAX6722UTLTD3+T features a variety of key specifications that make it a versatile choice for a range of applications. It has a factory-trimmed reset threshold voltage, which ensures accurate monitoring without the need for external adjustments. The reset output is available in both active-low and push-pull configurations, providing flexibility for interfacing with different types of microprocessors and digital systems.

Moreover, this device boasts a low supply current of only 1.2 µA, making it an energy-efficient solution for portable and low-power systems. The supervisory circuit also includes a manual reset input, allowing for a system reset to be triggered manually when necessary. Its reset timeout period is fixed at 140ms (min), ensuring that the system has adequate time to stabilize before returning to operation.

The MAX6722UTLTD3+T operates over a wide temperature range of -40°C to +85°C, which makes it suitable for use in various industrial and commercial environments where temperatures can vary significantly. Whether you are designing consumer electronics, automotive systems, or industrial controls, this microprocessor supervisory circuit from Maxim Integrated provides the reliability and performance needed to ensure your system operates at its best.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess