EN
  • EN
  • DE

MAX6721UTRGD3T

Part No MAX6721UTRGD3T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description MAX6721UTRGD3-T Max
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075643-MAX6721UTRGD3T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6721UTRGD3T CAD Model

Description

Maxim Integrated MAX6721UTRGD3T Microprocessor Supervisory Circuits

The Maxim Integrated MAX6721UTRGD3T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a single power-supply voltage.

This supervisory circuit ensures that the µP is properly reset during power-up, power-down, and brown-out conditions. The MAX6721UTRGD3T has a factory-trimmed reset threshold voltage, making it suitable for applications that require precise voltage monitoring without the need for external adjustments.

The device features a manual reset input, which provides a robust solution to initiate a system reset. This input can be triggered with an external switch or logic signal, allowing for a system reset without cycling the power. The MAX6721UTRGD3T also includes a watchdog timer that monitors the µP or microcontroller, ensuring it is operating correctly. If the µP fails to strobe the watchdog input within a preset timeout period, a system reset is asserted.

With its small SOT23-6 package, the MAX6721UTRGD3T is an ideal choice for space-constrained applications. It operates over an extended temperature range, making it suitable for use in a variety of environments, from commercial to industrial.

Key features of the MAX6721UTRGD3T include:

  • Factory-trimmed VCC reset threshold voltages
  • Debounced manual reset input
  • Watchdog timer with 1.6s timeout (min)
  • Low supply current of 7µA (typ)
  • Guaranteed reset valid to VCC = 1V
  • Immune to short VCC transients
  • Wide operating temperature range: -40°C to +85°C

The MAX6721UTRGD3T is a versatile solution for system monitoring, providing the necessary features to safeguard your system against power supply variations and ensuring the smooth operation of your microprocessor or microcontroller-based applications.

Whether you're designing consumer electronics, industrial control systems, or portable battery-powered devices, the MAX6721UTRGD3T from Maxim Integrated offers a compact, efficient, and reliable solution for your supervisory circuit needs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess