EN
  • EN
  • DE

MAX6719AUTTGD3+T

Part No MAX6719AUTTGD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705848-MAX6719AUTTGD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6719A
Introduction Date April 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6719AUTTGD3+T CAD Model

Description

Maxim Integrated MAX6719AUTTGD3+T Microprocessor Supervisory Circuits

The MAX6719AUTTGD3+T from Maxim Integrated is a highly reliable and versatile microprocessor (µP) supervisory circuit that provides excellent circuit monitoring functionality for microprocessor systems. Designed to maintain system integrity through monitoring power supplies and other vital system functions, this device is an essential component for ensuring the proper operation and longevity of electronic systems.

With its compact SOT23-6 package, the MAX6719AUTTGD3+T is a space-saving solution that is particularly well-suited for portable and space-constrained applications. It offers a broad range of features that make it an ideal choice for managing power supplies effectively, including power-on reset control, manual reset capability, and a watchdog timer.

Key Features:

  • Multiple Voltage Monitoring: This supervisory circuit can monitor multiple voltages, ensuring that all the system voltages are within the acceptable range for reliable operation.
  • Adjustable Reset Thresholds: The reset thresholds are adjustable, providing flexibility to work with a variety of µP systems and power supply configurations.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6719AUTTGD3+T consumes minimal power, which helps to extend the battery life of portable devices.
  • Manual Reset Input: The manual reset input allows for a system reset to be triggered by external hardware or software, offering an additional layer of control.
  • Watchdog Timer: The integrated watchdog timer helps prevent system failures by resetting the µP if it does not receive a periodic signal, indicating that the system is operating correctly.
  • Immune to Short VCC Transients: This device is designed to be immune to short VCC transients, enhancing system reliability by preventing false resets.

The MAX6719AUTTGD3+T is a reliable solution for applications requiring precise voltage monitoring and reset capabilities, such as computers, controllers, intelligent instruments, and portable/battery-powered devices. Its robust feature set ensures that systems remain operational and protected against power anomalies and system errors.

Whether you are designing a new system or looking to enhance the reliability of an existing one, the Maxim Integrated MAX6719AUTTGD3+T supervisory circuit is an excellent choice for maintaining the health and stability of your microprocessor-based applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7071 $51.4349
46+ $2.2212 $102.1752
70+ $2.1518 $150.6260
97+ $2.0824 $201.9928
125+ $2.0130 $251.6250
167+ $1.8047 $301.3849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess