EN
  • EN
  • DE

MAX6717UKSHD3+

Part No MAX6717UKSHD3+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705838-MAX6717UKSHD3+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6717UKSHD3+ CAD Model

Description

Maxim Integrated's MAX6717UKSHD3+ Supervisory Circuit

The MAX6717UKSHD3+ from Maxim Integrated is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor (µP) systems. This compact and efficient device is an essential component for ensuring the stable operation of electronic systems by providing excellent circuit monitoring capabilities.

Encased in a small SOT23-5 package, the MAX6717UKSHD3+ offers a low-cost solution for power supply monitoring, making it an ideal choice for space-constrained applications. It is designed to assert a reset signal whenever the VCC supply voltage falls below its preset threshold, ensuring that the µP and other critical components start up in a known state. The reset output remains asserted for a minimum timeout period after VCC has risen above the reset threshold, providing a guaranteed reset duration.

One of the key features of this supervisory circuit is its factory-trimmed reset threshold, which is set for a 3.08V supply voltage, offering precision monitoring without the need for external components. The MAX6717UKSHD3+ also boasts a low supply current, making it an energy-efficient choice for battery-powered devices.

With its capability to operate over a wide temperature range of -40°C to +85°C, the MAX6717UKSHD3+ is versatile and suitable for a variety of challenging environments. The device also includes a manual reset input, which provides a way to trigger a reset externally, allowing for increased system control and diagnostics.

For applications requiring dependable voltage monitoring and system reliability, the MAX6717UKSHD3+ supervisory circuit is a top-tier choice. Its combination of features, such as the preset threshold voltage, low power consumption, and manual reset input, make it an invaluable component for designers looking to enhance the stability and robustness of their electronic systems.

Whether it's for computers, controllers, or portable electronics, the MAX6717UKSHD3+ from Maxim Integrated offers the performance and reliability needed to maintain the integrity of power supplies and ensure the proper operation of critical system components.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9625 $85.9250
4+ $35.2506 $141.0024
6+ $34.1499 $204.8994
7+ $33.0480 $231.3360
10+ $31.9461 $319.4610
13+ $28.6417 $372.3421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess