EN
  • EN
  • DE

MAX6717UKRVD3+T

Part No MAX6717UKRVD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.575V, 2.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1070570-MAX6717UKRVD3+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6717UKRVD3+T CAD Model

Description

Maxim Integrated's MAX6717UKRVD3+T: A Robust Triple/Quad Voltage Supervisor

The MAX6717UKRVD3+T from Maxim Integrated is a high-quality triple/quad voltage supervisor designed to enhance the reliability and stability of multi-voltage systems. This compact component is specifically tailored to monitor multiple voltages and assert a reset if any of the monitored voltages fall below their respective thresholds. It is an ideal solution for applications requiring precision voltage supervision, such as portable devices, computers, and embedded systems.

Encased in a small SOT23 package, the MAX6717UKRVD3+T is optimized for space-constrained applications. It operates over a wide voltage range and offers factory-trimmed reset thresholds for 1.8V, 2.5V, 3.3V, and 5V power supplies, making it highly versatile for use in various system configurations. The component features a manual reset input, allowing for an external trigger to initiate a system reset, which is particularly useful for system maintenance and debugging.

One of the key features of the MAX6717UKRVD3+T is its low power consumption, which is crucial for battery-powered devices. It also boasts an impressive reset timeout period, which can be externally adjusted to suit different system requirements. With its ability to assert a reset signal for a minimum of 140ms (typical), it ensures that all system components have enough time to reinitialize properly after a voltage drop.

The device's built-in hysteresis helps to prevent false resets due to transient conditions, enhancing system reliability. Additionally, the MAX6717UKRVD3+T supports active-low, push-pull reset outputs, which are compatible with most microcontrollers and digital ICs, allowing for easy integration into existing designs.

Maxim Integrated's commitment to quality is evident in the MAX6717UKRVD3+T, which is designed to operate over the extended temperature range of -40°C to +125°C. This makes it suitable for industrial applications where temperature extremes are common. With its robust feature set and Maxim's reputation for reliability, the MAX6717UKRVD3+T is an excellent choice for designers looking to incorporate a dependable voltage monitoring solution in their systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess