EN
  • EN
  • DE

MAX6711REXS-T

Part No MAX6711REXS-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-82A, SOT-343
Supplier Device Package SC-70-4
Base Product Number MAX6711
Standard Package 213 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 213847-MAX6711REXS-T
Ultra Librarian 3D Model Ultra Librarian MAX6711REXS-T CAD Model

Description

Maxim Integrated MAX6711REXS-T Voltage Supervisor

The MAX6711REXS-T is a precision voltage supervisor designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient component is engineered to monitor voltage levels and provide a reliable reset signal to microprocessors (μPs), microcontrollers (MCUs), and other digital systems. It ensures that these systems operate within their specified voltage range, thereby enhancing overall system reliability and stability.

With its low supply current and wide operating voltage range, the MAX6711REXS-T is an ideal solution for portable and battery-powered applications. Its small footprint in a 4-pin SC70 package makes it suitable for space-constrained designs, while its extended temperature range ensures performance across diverse environmental conditions.

Key Features of the MAX6711REXS-T:

  • Voltage Monitoring Accuracy: The device boasts a ±2.5% reset threshold accuracy over the entire temperature range, ensuring precise voltage monitoring and reliable system operation.
  • Low Power Consumption: It has an extremely low supply current of only 1.6μA, which is highly beneficial for power-sensitive applications.
  • Wide Voltage Range: The operating voltage range spans from 1.2V to 5.5V, accommodating a variety of power supply configurations.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered with an external signal, providing additional system control.
  • Reset Timeout: The device features a 140ms minimum reset timeout period, ensuring adequate time for the system to stabilize upon reset.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, suitable for industrial applications.

Applications

The versatility of the MAX6711REXS-T makes it an excellent choice for a wide range of applications, including:

  • Portable/Battery-Powered Devices
  • Computers and Servers
  • Embedded Systems
  • Data Storage Systems
  • Medical and Healthcare Equipment

In summary, the Maxim Integrated MAX6711REXS-T voltage supervisor is a high-precision, low-power component that offers robust protection for digital systems against improper voltage conditions. Its small size, accuracy, and extended temperature range make it a versatile choice for ensuring the reliable operation of various electronic products.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9222 $58.4440
49+ $2.3978 $117.4922
75+ $2.3227 $174.2025
103+ $2.2476 $231.5028
133+ $2.1726 $288.9558
178+ $1.9485 $346.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess