EN
  • EN
  • DE

MAX6707ALKA+

Part No MAX6707ALKA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705792-MAX6707ALKA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6707ALKA+ CAD Model

Description

Maxim Integrated MAX6707ALKA+ Supervisory Circuit

The MAX6707ALKA+ from Maxim Integrated is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor (µP) systems, providing excellent circuit reliability and low cost by eliminating external components and adjustments. This compact component comes in an 8-pin SOT23 package, making it ideal for space-constrained applications.

At the heart of the MAX6707ALKA+ is a set of features that ensure the stable operation of microprocessor systems. It provides a precision voltage monitor with a factory-set reset threshold voltage. The device holds the microprocessor in the reset state until the system voltage has stabilized, ensuring a proper system boot-up every time. The reset signal is maintained for a minimum of 140ms after the system voltage exceeds the reset threshold, providing ample time for the system to stabilize.

This supervisory circuit also includes a manual reset input. This feature allows for a system reset to be triggered with an external switch or through software control, offering additional flexibility and control within the system design. The MAX6707ALKA+ also supports a debounced manual reset input, further enhancing its reliability.

The MAX6707ALKA+ operates over a wide voltage range from 1.2V to 5.5V, making it suitable for various applications, including portable devices, computers, controllers, and intelligent instruments. Its low supply current of 5.5µA (typical) is particularly advantageous for battery-powered applications where power efficiency is critical.

Additional features include a low battery output, which provides an early warning when the battery voltage falls below a preset threshold, allowing for timely battery management. The device also has an active-low open-drain reset output, which ensures compatibility with a variety of digital systems.

Overall, the MAX6707ALKA+ is an excellent choice for system designers looking for a simple, cost-effective solution to enhance system reliability and performance. With its robust feature set and Maxim Integrated's reputation for quality, this supervisory circuit is a dependable component for any microprocessor-based system.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3324 $57.9972
8+ $15.8628 $126.9024
12+ $15.3673 $184.4076
16+ $14.8718 $237.9488
21+ $14.3751 $301.8771
27+ $12.8886 $347.9922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess