EN
  • EN
  • DE

MAX6699EE34

Part No MAX6699EE34
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705762-MAX6699EE34
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6699EE34 CAD Model

Description

The MAX6699EE34 from Maxim Integrated is a high-accuracy, quad-channel digital temperature sensor designed to provide precise monitoring for a variety of applications. This advanced sensor is ideal for multi-zone temperature monitoring tasks, such as those found in computers, servers, data storage systems, and other electronic devices.

Key Features

  • Quad Channels: The device includes four temperature sensor inputs, which allow for simultaneous monitoring of multiple locations within a system. This feature is crucial for systems that require differential temperature measurements or need to monitor temperature gradients.
  • High Accuracy: The MAX6699EE34 boasts an impressive accuracy of ±1°C from 0°C to +70°C, ensuring reliable and precise temperature readings.
  • Programmable Thresholds: Users can set high-temperature thresholds for each channel, which triggers an alert signal when temperatures exceed the predefined limits. This functionality is essential for preventing overheating and maintaining system stability.
  • Serial Interface: The sensor supports a 2-wire SMBus/I²C-compatible serial interface, facilitating easy integration into existing systems and allowing for straightforward communication with microcontrollers or other digital devices.
  • Versatile Supply Voltage: Operating from a supply voltage of 3.0V to 5.5V, the MAX6699EE34 is versatile and can be used in a wide range of applications without the need for complex power management.

Applications

The MAX6699EE34 is particularly useful in complex systems that demand precise temperature regulation, such as:

  • Telecommunications equipment
  • Networking hardware
  • Servers and data centers
  • Industrial and medical equipment
  • Environmental monitoring systems

With its robust feature set, the MAX6699EE34 from Maxim Integrated is an essential component for designers and engineers who need accurate temperature monitoring to ensure the optimal performance and safety of their systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2744 $50.0368
54+ $1.8662 $100.7748
83+ $1.8079 $150.0557
115+ $1.7496 $201.2040
148+ $1.6913 $250.3124
198+ $1.5163 $300.2274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess