EN
  • EN
  • DE

Q6025P

Part No Q6025P
Manufacturer Teccor Electronics
Catalog Triacs
Description Alternistor Triacs 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Teccor Electronics
Win Source Part Number 1241204-Q6025P
Manufacturer Homepage www.littelfuse.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q6025P CAD Model

Description

The Q6025P is a TRIAC (Triode for Alternating Current) manufactured by Teccor Electronics (now part of Littelfuse). It is a three-terminal AC switch used to control the flow of current in AC circuits. The Q6025P is commonly used for switching and control applications in various electronic devices and systems.

Applications

  • Motor Speed Control: Used in controlling the speed of AC motors in appliances and industrial equipment.
  • Light Dimmers: Implemented in light dimmer circuits to adjust the brightness of incandescent and some LED lamps.
  • Temperature Control: Utilized in temperature controllers for heaters, ovens, and other heating elements.
  • Solid-State Relays (SSRs): Used as the switching element in SSRs to control AC loads.
  • AC Power Switching: Applied in various AC power switching applications where high current control is required.

Features

  • Bidirectional Switching: Conducts current in both directions, making it suitable for AC circuits.
  • High Surge Current Capability: Can withstand high surge currents, providing robustness in demanding applications.
  • Low On-State Voltage: Minimizes power dissipation during conduction, improving efficiency.
  • Sensitive Gate Triggering: Requires a small gate current to trigger the device, simplifying the control circuitry.
  • Isolated Mounting Option: Available in isolated mounting packages for enhanced safety and thermal performance.

Benefits

  • Efficient AC Control: Provides efficient and reliable control of AC power.
  • Robust Performance: High surge current capability ensures reliable operation in demanding applications.
  • Simplified Circuit Design: Sensitive gate triggering simplifies the control circuit design.
  • Reduced Power Dissipation: Low on-state voltage minimizes power losses, improving efficiency.
  • Enhanced Safety: Isolated mounting options enhance safety and thermal management.

Additional Details

The Q6025P is typically triggered by applying a gate current to the gate terminal. The voltage and current ratings of the TRIAC should be carefully considered based on the specific application requirements. External components such as snubber circuits are often used to improve the performance and reliability of the TRIAC. Always refer to the Littelfuse datasheet for detailed technical specifications, application notes, and safety guidelines, including voltage, current, and temperature ratings. Mounting techniques and heat sinking recommendations are also crucial for proper operation.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess