EN
  • EN
  • DE

MAX6694UE9A+T

Part No MAX6694UE9A+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors, Transducers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Maxim Integrated
Win Source Part Number 073874-MAX6694UE9A+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6694UE9A+T CAD Model

Description

Maxim Integrated MAX6694UE9A+T Temperature Sensor

The MAX6694UE9A+T is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring in a variety of applications. This high-performance sensor is ideal for systems that require reliable temperature feedback to ensure optimal performance and safety.

Key Features

  • Multiple Temperature Zones: The MAX6694UE9A+T can monitor up to five temperature zones, including its own internal temperature, making it versatile for complex systems that need multiple points of measurement.
  • High Accuracy: With its precision sensing capabilities, this sensor offers an accuracy of ±1°C, ensuring precise temperature readings for critical applications.
  • I²C/SMBus-Compatible Interface: The sensor features an I²C/SMBus-compatible serial interface, which allows for easy integration into existing systems and straightforward communication with microcontrollers or other digital components.
  • Programmable Alert Outputs: It comes with programmable alert outputs that can trigger a response in your system when temperatures exceed predefined thresholds, enhancing system protection.
  • Low Power Consumption: Designed for efficiency, the MAX6694UE9A+T operates with low power consumption, making it suitable for battery-powered and energy-conscious applications.
  • Small Package: The sensor is available in a compact, surface-mount package, allowing for space-saving integration into system designs.

Applications

The MAX6694UE9A+T is a versatile component that can be used in a wide range of applications, including:

  • Telecommunication systems
  • Data center servers and storage systems
  • Industrial control and monitoring
  • Medical equipment
  • Environmental monitoring systems

Reliability and Support

Maxim Integrated is known for its high-quality products, and the MAX6694UE9A+T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With Maxim's support and resources, designers can confidently implement this sensor into their systems, knowing they have a reliable solution for temperature monitoring and control.

You May Also Be Interested in

Microchip Technology
Lowest to $0.6861
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $6.0626
STMicroelectronics
SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Lowest to $0.4334
Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $2.5468
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 3-Pin TO-52
Lowest to $14.0771
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.4646
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess