EN
  • EN
  • DE

MAX6688EUB+T

Part No MAX6688EUB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705750-MAX6688EUB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6688EUB+T CAD Model

Description

Maxim Integrated MAX6688EUB+T Precision Temperature Sensor

The MAX6688EUB+T is a highly accurate, low-power temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a variety of applications. This compact sensor comes in a micro-sized, 10-pin µMAX package, making it an ideal choice for space-constrained applications where precision is critical.

This temperature sensor operates over a wide temperature range, typically from -40°C to +125°C, delivering outstanding performance with an accuracy of ±1°C. Its precision temperature monitoring capabilities make it suitable for use in systems that require reliable temperature readings, such as industrial control systems, environmental monitoring, and medical devices.

One of the key features of the MAX6688EUB+T is its digital output, which provides a direct interface to a microcontroller or other digital system without the need for additional analog-to-digital conversion. The digital output is in the form of a two-wire, SMBus-compatible serial interface, simplifying integration into existing designs and reducing system complexity.

The device also offers programmable overtemperature and undertemperature threshold detection. This feature allows designers to set specific temperature limits that, when exceeded, can trigger an alert or initiate a system response, enhancing the safety and reliability of the overall system.

With its low supply voltage range of 3.0V to 5.5V, the MAX6688EUB+T is versatile and can be powered by a variety of sources, making it suitable for battery-powered applications. Additionally, it consumes minimal power, with a typical supply current of just 200µA, which is essential for prolonging battery life in portable devices.

In summary, the MAX6688EUB+T from Maxim Integrated is a high-precision, digital temperature sensor that offers a compact form factor, ease of integration, and advanced features like programmable temperature thresholds. Its robust design and low power consumption make it an excellent choice for designers looking to incorporate accurate temperature monitoring into their systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9111 $58.9332
29+ $4.0298 $116.8642
45+ $3.9039 $175.6755
62+ $3.7780 $234.2360
80+ $3.6521 $292.1680
106+ $3.2744 $347.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess