EN
  • EN
  • DE

MAX6677AUT3+T

Part No MAX6677AUT3+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-125C SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type PWM
Voltage - Supply 1.8V ~ 3.6V
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±0.55°C)
Test Condition 25°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX667
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 213771-MAX6677AUT3+T
Ultra Librarian 3D Model Ultra Librarian MAX6677AUT3+T CAD Model

Description

MAX6677AUT3+T Temperature Sensor from Maxim Integrated

The MAX6677AUT3+T is a high-precision temperature sensor from Maxim Integrated, designed to provide accurate temperature readings in a variety of applications. This compact, high-performance sensor is ideal for system temperature monitoring and thermal protection in electronics, industrial, and automotive systems.

Key Features

  • High Accuracy: The MAX6677AUT3+T offers a temperature accuracy of ±3°C from -40°C to +125°C, ensuring reliable measurements for critical applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this sensor is suitable for harsh environments and can withstand extreme conditions.
  • Low Power Consumption: It is designed for power-sensitive applications with a low operating current, making it ideal for portable and battery-operated devices.
  • Simple Interface: The sensor uses a simple SPI-compatible serial interface, making it easy to integrate into a variety of microcontroller-based systems.
  • Small Package: The MAX6677AUT3+T comes in a tiny SOT-23 package, which is perfect for space-constrained applications.
  • Supply Voltage: It operates over a supply voltage range of 3.0V to 5.5V, providing flexibility in system design and compatibility with most logic levels.

Applications

  • Industrial Systems
  • Automotive Electronics
  • Computing Systems
  • Medical Equipment
  • Consumer Electronics

The MAX6677AUT3+T is a robust and reliable solution for temperature sensing needs. Its high accuracy and wide operating range make it an excellent choice for applications requiring precise temperature control and monitoring. Additionally, its low power consumption and small form factor allow designers to incorporate this sensor into a wide range of products without compromising on performance or space.

Whether you are developing a sophisticated industrial system or a compact consumer electronic device, the MAX6677AUT3+T from Maxim Integrated provides the temperature sensing reliability and performance you need to ensure your product's optimal operation.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess