EN
  • EN
  • DE

MAX6665ASA40+T

Part No MAX6665ASA40+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC FAN CNTRL/DRVR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature 40°C
Accuracy ±3°C
Current - Output (Maximum) 250mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function FanOn, /FanOut, /OverTemp, /Warn
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 65μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 705738-MAX6665ASA40+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6665
Introduction Date May 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX6665ASA40+T CAD Model

Description

Maxim Integrated MAX6665ASA40+T Temperature Sensor

The Maxim Integrated MAX6665ASA40+T is a high-precision temperature sensor designed for a wide range of applications that require accurate and reliable temperature monitoring. This sensor is part of Maxim Integrated's renowned family of thermal management products, which are engineered to provide top-notch performance for advanced electronic systems.

The MAX6665ASA40+T operates over a wide temperature range, offering a sensing capability that is essential for maintaining the optimal performance and safety of electronic components. With its small 8-pin SOIC package, this temperature sensor is ideal for space-constrained applications, allowing designers to incorporate temperature sensing capabilities without compromising on form factor.

One of the standout features of the MAX6665ASA40+T is its simplicity of integration. The sensor provides a digital output that can interface directly with microcontrollers or other digital systems, eliminating the need for analog-to-digital converters and simplifying the design process. This digital output is available over a two-wire serial interface, which minimizes the number of connections required and helps to reduce the overall system complexity.

The accuracy of the MAX6665ASA40+T is another key attribute, ensuring precise temperature measurements with minimal deviation. This precision is critical in applications where temperature fluctuations can have a significant impact on performance, such as in computer servers, telecommunications equipment, and industrial systems. The sensor's ability to consistently provide reliable data helps to prevent overheating and extends the lifespan of electronic components.

Additionally, the MAX6665ASA40+T features a programmable overtemperature alarm output, which can be set to trigger at a specific temperature threshold. This alarm function provides an extra layer of protection by enabling systems to respond quickly to potential overheating events, either by initiating cooling mechanisms or by shutting down processes to prevent damage.

In summary, the Maxim Integrated MAX6665ASA40+T temperature sensor is a compact, high-accuracy solution for temperature monitoring in a variety of electronic applications. Its digital interface, programmable alarm, and precision measurement capabilities make it a versatile and essential component for thermal management solutions.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.8619
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.5268
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5799 $50.1186
35+ $2.9374 $102.8090
53+ $2.8456 $150.8168
73+ $2.7538 $201.0274
94+ $2.6620 $250.2280
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess