EN
  • EN
  • DE
  • IT

MAX6663AEE+

Part No MAX6663AEE+
Manufacturer Maxim Integrated
Catalog OEM Souring
Description Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464160-MAX6663AEE+
Manufacturer Maxim Integrated
Package Tube
Product Status Active
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Accuracy ±2°C Local(Max), ±3°C Remote(Max)
Topology ADC, Multiplexer, Register Bank, Tachometer
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Ultra Librarian 3D Model Ultra Librarian MAX6663AEE+ CAD Model

Description

The MAX6663AEE+ from Maxim Integrated, a part of Analog Devices (ADI), is a high-efficiency voltage converter that epitomizes the advancement of power management technology. This device is engineered to deliver precise voltage conversion, enabling electronic systems to operate at optimal levels of efficiency and reliability. The MAX6663AEE+ is exceptionally suited for portable and battery-powered devices where power conservation is critical, such as handheld consumer electronics, medical devices, and Internet of Things (IoT) gadgets. Its ability to convert higher voltage inputs into lower voltage outputs with minimal loss ensures prolonged battery life and enhanced performance of the powered device. Furthermore, its compact size and low-profile package facilitate integration into designs where space is at a premium. With features like low quiescent current and high conversion efficiency, the MAX6663AEE+ stands as an exemplary solution for designers aiming to achieve maximum energy efficiency in their electronic products.

You May Also Be Interested in

Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
NEC
Other Components
Need more? Email Us
Nexperia USA Inc.
Flip Flops 3.3V OCTAL D FF POS EDGE 3-S
Lowest to $1.0795
Murata Electronics North America
Common mode choke/filter
Lowest to $0.0557
NEC
USB 3.0 Controller chip
Need more? Email Us
Nexperia USA Inc.
Converter
Lowest to $0.5205
Murata Electronics North America
Multilaye Ceramic Capacitors
Need more? Email Us
NEC
Integrated Circuits (ICs)
Need more? Email Us
NEC
TFT Colo LCD Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess