Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Sensor Type Temperature, Fan Controller
Sensing Range -40°C ~ 125°C
Interface SMBus (2-Wire/I²C)
Sensitivity ±1°C
Operating Supply Voltage 3 V ~ 5.5 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part MAX6660
Win Source Part Number 786821-MAX6660EVSYS
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6660EVSYS
Introduction Date January 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6660EVSYS CAD Model

Description

The MAX6660EVSYS from Maxim Integrated is a comprehensive evaluation system designed for engineers and developers to assess the functionality and performance of the MAX6660 fan-speed controller. This advanced tool is particularly useful for applications that require precise thermal management and airflow control, such as servers, telecommunications equipment, and other electronic devices.

Key Features

  • Integrated Temperature Sensor: The evaluation system includes an on-chip temperature sensor for accurate monitoring, which is essential for maintaining optimal operating conditions.
  • Adjustable Fan-Speed Control: Users can easily configure the fan-speed settings to achieve the desired balance between cooling performance and acoustic noise levels.
  • Multiple Operating Modes: The MAX6660EVSYS supports both automatic and manual fan-speed control modes, providing flexibility in different usage scenarios.
  • I<sup>2C-Compatible Interface: For communication with microcontrollers and other digital devices, the system features an I<sup>2C interface, enabling easy integration into existing designs.
  • Over-temperature Protection: The system incorporates safety features to prevent overheating, safeguarding the fan controller and the device it is managing.

System Components

The MAX6660EVSYS evaluation system includes the following components:

  • MAX6660 Evaluation Kit
  • USB-based interface for easy connection to a PC
  • Software for real-time monitoring and control
  • Comprehensive documentation and support materials

Applications

The MAX6660EVSYS is ideal for various applications that require dynamic thermal management, including:

  • Data centers and server farms
  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its robust feature set and user-friendly interface, the MAX6660EVSYS evaluation system from Maxim Integrated is an indispensable tool for engineers looking to optimize fan control and thermal management in their designs.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
ECAD model for TMP108EVM
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2934
ECAD model for 3577
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
Adafruit Industries LLC
BREAKOUT BOARD 9-DOF IMU BNO055
Need more? Email Us
ECAD model for 2472
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
ECAD model for EVAL-ADXL363Z
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
ECAD model for LMT88-9EVM
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
Pololu Corporation
VL6180X TOF DISTANCE SNSR W/VREG
Need more? Email Us
ECAD model for 2489

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention