EN
  • EN
  • DE

MAX6642ATT94

Part No MAX6642ATT94
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SMBus-Compatible Remote/Local Temperature Sensor with Overtemperature Alarm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214619-MAX6642ATT94
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6642ATT94 CAD Model

Description

Maxim Integrated MAX6642ATT94 Precision Temperature Sensor

The MAX6642ATT94 from Maxim Integrated is a high-accuracy, low-power temperature sensor designed for precise thermal monitoring in a variety of applications. This advanced sensor is ideal for systems that require reliable temperature measurements to ensure optimal performance and safety. It is commonly used in environments such as computing systems, telecommunications, and industrial equipment.

Key Features:

  • Accuracy: The MAX6642ATT94 offers an impressive temperature sensing accuracy of ±1°C over a temperature range of -40°C to +125°C, making it a reliable choice for critical applications.
  • Dual Temperature Sensing: This sensor can measure both its own temperature and the temperature of a remote thermal diode, which can be located on a processor die or a diode-connected transistor, providing versatility in system design.
  • Programmable Alert Outputs: It includes programmable overtemperature alert and undertemperature alert outputs, allowing for immediate system response to prevent overheating or to maintain optimal operating conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6642 operates with a low supply current, making it suitable for battery-powered devices.
  • Communication Interface: The sensor communicates over a 2-wire SMBus/I²C-compatible serial interface, facilitating easy integration into existing systems.
  • Small Form Factor: The device comes in a tiny 8-pin TDFN package, measuring just 3mm x 3mm, which is excellent for space-constrained applications.

Applications:

  • Desktop and notebook computers
  • Servers and workstations
  • Telecommunication systems
  • Industrial controllers
  • Smart battery packs
  • Environmental monitoring systems

The MAX6642ATT94 is a testament to Maxim Integrated's commitment to providing advanced temperature sensing solutions that meet the needs of modern electronic systems. Its combination of high accuracy, dual sensing capabilities, and programmable alerts make it an indispensable component for temperature-critical applications that demand reliable and continuous temperature monitoring.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6001 $61.2017
40+ $2.9545 $118.1800
61+ $2.8621 $174.5881
84+ $2.7697 $232.6548
108+ $2.6773 $289.1484
145+ $2.4001 $348.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess