EN
  • EN
  • DE

MAX6641AUB90+

Part No MAX6641AUB90+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP MONITOR SMBUS 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 125°C, 0° ~ 255°C
Accuracy ±4°C(Maximum)
Topology ADC, PWM Generator, Tach Counter
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX6641
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 705718-MAX6641AUB90+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6641AUB90+ CAD Model

Description

Maxim Integrated MAX6641AUB90+ Precision Temperature Sensor

The Maxim Integrated MAX6641AUB90+ is a high-accuracy, low-power temperature sensor designed for precise temperature monitoring in a variety of applications. This sensor is ideal for systems that require reliable temperature readings such as computer servers, telecommunications equipment, and industrial systems. With its compact size and surface-mount package, the MAX6641AUB90+ is designed to be easily integrated into space-constrained designs.

Key Features

  • Accuracy: The MAX6641AUB90+ offers exceptional accuracy with a ±1°C error margin across a temperature range of -40°C to +125°C. This ensures precise temperature monitoring critical for system stability and performance.
  • Dual-Channel Sensing: This sensor features two channels for temperature sensing: one for the remote thermal diode junction (such as a CPU or a semiconductor die) and another for the local ambient temperature.
  • Programmable Alert Outputs: It includes programmable overtemperature alert outputs, which can trigger a system response when temperatures exceed safe operating thresholds.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6641AUB90+ is suitable for battery-powered devices, consuming minimal power to help preserve battery life.
  • Communication Interface: The device communicates with the host system via a 2-wire SMBus/I²C-compatible serial interface, allowing for easy integration with most microcontrollers and digital systems.
  • Small Form Factor: Packaged in a small 10-pin µMAX package, the MAX6641AUB90+ saves valuable board space and is suitable for high-density circuit designs.

Applications

The MAX6641AUB90+ is versatile and can be used in a wide range of applications, including but not limited to:

  • Environmental Control Systems
  • Computer and Server Systems
  • Telecommunication Equipment
  • Industrial Controllers
  • Portable Devices

With its high level of precision, ease of integration, and robust feature set, the Maxim Integrated MAX6641AUB90+ temperature sensor is a reliable choice for designers looking to monitor and manage system temperatures effectively.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2714 $50.8998
17+ $5.9663 $101.4271
26+ $5.7798 $150.2748
36+ $5.5934 $201.3624
47+ $5.4069 $254.1243
62+ $4.8476 $300.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess