Maxim Integrated MAX6625PMTT+T Precision Temperature Sensor
The MAX6625PMTT+T is a high-accuracy, low-power temperature sensor from Maxim Integrated, designed to provide precise temperature monitoring in a wide range of applications. This tiny, surface-mount sensor is part of the MAX6625 series, known for its reliability and performance in temperature-sensitive systems.
Key Features:
- High Accuracy: The MAX6625PMTT+T offers excellent accuracy, typically ±1°C from 0°C to +70°C, making it suitable for applications requiring precise temperature readings.
- Low Power Consumption: With its low operating current, this sensor is ideal for battery-powered and energy-sensitive applications, helping to extend the life of your products.
- Wide Temperature Range: The device operates over a broad temperature range, from -55°C to +125°C, accommodating environments from industrial freezers to high-temperature industrial processes.
- Digital Interface: The sensor communicates via a 2-wire serial interface, which is compatible with I²C protocols, facilitating easy integration into existing systems.
- Small Package: The MAX6625PMTT+T comes in a miniature 6-pin TDFN package, which is excellent for space-constrained applications.
Applications:
The MAX6625PMTT+T's precision and small size make it an excellent choice for a variety of applications, including:
- Portable Devices
- Medical Equipment
- Industrial Controls
- Environmental Monitoring Systems
- Computer Peripheral Thermal Protection
- Telecommunications Equipment
Product Specifications:
The MAX6625PMTT+T temperature sensor has the following specifications:
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature Range: -55°C to +125°C
- Accuracy: ±1°C (typical) from 0°C to +70°C
- Package: 6-pin TDFN
- Interface: I²C-compatible 2-wire serial interface
With its combination of high accuracy, low power consumption, and small form factor, the MAX6625PMTT+T from Maxim Integrated is a versatile and reliable choice for precision temperature monitoring in your next project.