EN
  • EN
  • DE

MAX6611AUT+T

Part No MAX6611AUT+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Analog 6-Pin SOT-23 T/R / SENSOR TEMP ANLG VOLT SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Operating Supply Voltage 4.5 V ~ 5.5 V
Resolution 16mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1.2°C (±5°C)
Test Condition 25°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786800-MAX6611AUT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6611
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6611AUT+T CAD Model

Description

Maxim Integrated MAX6611AUT+T Precision Temperature Sensor

The MAX6611AUT+T is a high-accuracy analog temperature sensor from Maxim Integrated, designed to provide precise temperature monitoring with a minimal footprint. This advanced sensor is a suitable solution for a wide range of applications, including consumer electronics, industrial systems, and environmental monitoring, where reliable temperature readings are critical.

Encased in a tiny SOT23-6 package, the MAX6611AUT+T offers a compact design that is ideal for space-constrained applications. Despite its small size, this sensor does not compromise on performance. It features a low supply voltage range of 2.7V to 5.5V, making it versatile for various circuit designs and battery-powered devices.

The MAX6611AUT+T provides a linear analog output that is proportional to the temperature, with a scale factor of 11.9mV/°C, which facilitates easy integration with analog-to-digital converters (ADCs) and microcontrollers. The sensor boasts an impressive accuracy of ±1°C in the range of -40°C to +125°C, ensuring precise temperature readings for critical applications.

With a low quiescent current of only 24µA (typical), the MAX6611AUT+T is an energy-efficient choice that helps extend battery life in portable devices. Additionally, it features a shutdown mode that reduces the supply current to a mere 0.1µA (typical), further conserving power when the sensor is not in use.

The device also includes self-heating effects that are negligible in most applications, which means the temperature reading represents the ambient temperature accurately without being influenced by the sensor itself. This characteristic is particularly important for precision temperature monitoring and control.

Installation and maintenance of the MAX6611AUT+T are simplified due to its robust design, which is operational over the full automotive temperature range, ensuring reliability and long-term stability. Whether deployed in automotive systems, portable devices, or complex industrial equipment, the Maxim Integrated MAX6611AUT+T temperature sensor is an excellent choice for any design requiring accurate temperature measurement.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9229 $55.4603
16+ $6.5008 $104.0128
24+ $6.2977 $151.1448
33+ $6.0945 $201.1185
43+ $5.8914 $253.3302
57+ $5.2819 $301.0683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess