EN
  • EN
  • DE

MAX660AESA+

Part No MAX660AESA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705686-MAX660AESA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX660AESA+ CAD Model

Description

Introducing the MAX660AESA+ from Maxim Integrated

The MAX660AESA+ is a cutting-edge CMOS monolithic voltage converter designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced chip is engineered to deliver high efficiency and reliability for a wide array of applications, from portable devices to industrial systems.

Key Features

  • High Voltage Conversion Efficiency: The MAX660AESA+ operates with a conversion efficiency that can exceed 90%, ensuring minimal power loss and optimal performance in energy-sensitive applications.
  • Versatile Voltage Conversion: It is capable of voltage doubling, inverting, and dividing, offering designers flexibility in circuit design and simplifying power supply solutions.
  • Low Power Operation: With a quiescent current of just 15µA, this voltage converter is an ideal choice for battery-powered and portable devices where power conservation is paramount.
  • Wide Operating Voltage Range: The device can operate over a broad input voltage range of 1.5V to 5.5V, accommodating a variety of power sources and ensuring compatibility with both low and standard voltage logic levels.
  • Compact Package: Housed in a small 8-pin NSOIC package, the MAX660AESA+ is designed for space-constrained applications, providing a powerful solution without compromising on space.

Applications

The versatile nature of the MAX660AESA+ makes it suitable for a diverse set of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Battery-Backed Systems
  • Power Supply Circuits
  • Operational Amplifier Power Supplies

Reliability and Support

Maxim Integrated stands behind the MAX660AESA+ with a commitment to quality and reliability. Customers can expect robust support, including comprehensive technical documentation, application notes, and dedicated customer service to ensure seamless integration of the MAX660AESA+ into their projects.

Whether you're designing a new portable gadget or looking to enhance the power efficiency of an existing system, the MAX660AESA+ offers a high-performance solution that combines efficiency, versatility, and compactness, making it an excellent choice for your power conversion needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6138 $60.9104
19+ $6.2474 $118.7006
29+ $6.0522 $175.5138
40+ $5.8570 $234.2800
51+ $5.6618 $288.7518
69+ $5.0762 $350.2578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess