EN
  • EN
  • DE

MAX6593TG9A+T

Part No MAX6593TG9A+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENSOR 6-CH 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Win Source Part Number 129257-MAX6593TG9A+T
Ultra Librarian 3D Model Ultra Librarian MAX6593TG9A+T CAD Model

Description

Maxim Integrated MAX6593TG9A+T Temperature Sensor

The MAX6593TG9A+T is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a digital output. This sensor is part of Maxim's extensive range of thermal management solutions and is ideal for a variety of applications, including computer systems, data storage units, telecommunications, and industrial equipment.

Encased in a small 8-pin TDFN package, this temperature sensor is not only space-efficient but also offers a low thermal mass, which ensures rapid response to temperature changes. The MAX6593TG9A+T operates over a wide temperature range, typically from -40°C to +125°C, making it suitable for environments that experience extreme temperatures.

One of the key features of the MAX6593TG9A+T is its accuracy. It is designed to provide a ±3°C accuracy for external diode temperatures and a ±2°C accuracy for internal diode temperatures. This level of precision is critical for systems that require consistent temperature monitoring to maintain performance and reliability.

The sensor interfaces with the host system through a 2-wire serial interface, which is compatible with SMBus protocols. This ensures easy integration with existing microcontrollers or other system components. The MAX6593TG9A+T also supports alert functions, with programmable overtemperature alarm and hysteresis settings to provide early warnings of potential thermal events.

For added flexibility, the MAX6593TG9A+T can monitor the temperature of up to two external diodes, which can be either discrete transistors or diodes embedded in CPUs, GPUs, or other ICs. This allows for precise temperature readings from multiple sources, ensuring comprehensive thermal management across the system.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6593TG9A+T. It is RoHS compliant and designed to meet the stringent requirements of industrial and commercial applications. Whether you are designing a new system or upgrading an existing one, the MAX6593TG9A+T offers a robust and reliable solution for your temperature sensing needs.

You May Also Be Interested in

Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Maxim Integrated
Lowest to $1.8619
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7189 $61.7512
19+ $6.3340 $120.3460
29+ $6.1354 $177.9266
39+ $5.9379 $231.5781
51+ $5.7404 $292.7604
68+ $5.1467 $349.9756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess